Facom UK Ltd Worktops 2250.MS

Description
STRUCTURE METAL ETABLI 2250
Request a Quote
Description
STRUCTURE METAL ETABLI 2250
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Worktops - 2357533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Worktops
2357533
Worktops 2357533
STRUCTURE METAL ETABLI 2250

STRUCTURE METAL ETABLI 2250

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2357533
Product Name Worktops
Length 78.7 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 2633599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 0.8 inch (20 mm)
Work Surface WoodLaminated; Beech Plywood
View Details
Compact Cell Culture Workstation - InvivO2 300 - Baker
Specs
Type Cleanroom
Length 26.7 inch (679 mm)
Width 31.1 inch (790.00 mm)
View Details
ESD Workshop / ESD Table - l-shaped-18390-28515 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details