Facom UK Ltd Drill Bits 222A.T4.5

Description
Facom 222A.T4.5 Drill Bit
Request a Quote
Description
Facom 222A.T4.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2381845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2381845
Drill Bits 2381845
Facom 222A.T4.5 Drill Bit

Facom 222A.T4.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2381845
Product Name Drill Bits
OAL 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 216498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material Hsco
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711355-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
ADRL Micro Drill Bit, Long Flute - ADRL-0246 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Drill Type Microdrill
View Details