Minerallac Company Wire Installation Drill Bit 92051

Description
FLEXIBLE, SCREW POINT TYPE SPRING STEEL MATERIAL POLISHED FINISH 72 INCH OVERALL LENGTH 3/16 INCH SHANK SIZE 3/8 INCH DRILL SIZE NUMBER OF FLUTES 1 FLUTE TYPE PARABOLIC PACKAGING QUANTITY 1
Datasheet
Description
FLEXIBLE, SCREW POINT TYPE SPRING STEEL MATERIAL POLISHED FINISH 72 INCH OVERALL LENGTH 3/16 INCH SHANK SIZE 3/8 INCH DRILL SIZE NUMBER OF FLUTES 1 FLUTE TYPE PARABOLIC PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 92051 - Minerallac Company
Hampshire, IL, USA
Wire Installation Drill Bit
92051
Wire Installation Drill Bit 92051
FLEXIBLE, SCREW POINT TYPE SPRING STEEL MATERIAL POLISHED FINISH 72 INCH OVERALL LENGTH 3/16 INCH SHANK SIZE 3/8 INCH DRILL SIZE NUMBER OF FLUTES 1 FLUTE TYPE PARABOLIC PACKAGING QUANTITY 1
  • FLEXIBLE, SCREW POINT TYPE
  • SPRING STEEL MATERIAL
  • POLISHED FINISH
  • 72 INCH OVERALL LENGTH
  • 3/16 INCH SHANK SIZE
  • 3/8 INCH DRILL SIZE
  • NUMBER OF FLUTES 1
  • FLUTE TYPE PARABOLIC
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 92051
Product Name Wire Installation Drill Bit
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238510 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 12mm
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bit - 91603 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Carbide Drills - High Performance Drills - 3 Flute - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details