Facom UK Ltd Drill Bits 222A.T3.3

Description
Facom 222A.T3.3 Drill Bit
Request a Quote
Description
Facom 222A.T3.3 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2381841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2381841
Drill Bits 2381841
Facom 222A.T3.3 Drill Bit

Facom 222A.T3.3 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2381841
Product Name Drill Bits
OAL 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 213405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.126 inch (3.2 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details