Facom UK Ltd Drill Bits 222A.T10

Description
Facom 222A.T10 Drill Bit
Request a Quote
Description
Facom 222A.T10 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2381830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2381830
Drill Bits 2381830
Facom 222A.T10 Drill Bit

Facom 222A.T10 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2381830
Product Name Drill Bits
OAL 5.20 inch (132 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216044 - RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
Material Bi-Metal
# of Pieces 1
View Details
Wood Spade Bit - NIR15/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank Hex
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details