Facom UK Ltd Drill Bits 222A.T1.5

Description
Facom 222A.T1.5 Drill Bit
Request a Quote
Description
Facom 222A.T1.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2381827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2381827
Drill Bits 2381827
Facom 222A.T1.5 Drill Bit

Facom 222A.T1.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2381827
Product Name Drill Bits
OAL 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bits - 213310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.047 inch (1.2 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details