Facom UK Ltd Vices 1224.150E

Description
Facom 1224.150E Vice
Request a Quote
Description
Facom 1224.150E Vice
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 2349967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
2349967
Vices 2349967
Facom 1224.150E Vice

Facom 1224.150E Vice

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 2349967
Product Name Vices
Jaw Opening 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 7719300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Drill vice
Vise Mounting Fixed Base; Screw
Jaw Opening 8.66 inch (220 mm)
View Details
Ok-vise Clamp, Economy Style - AK2, BK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 0.5906 to 0.8268 inch (15 to 21 mm)
Weight 0.0485 to 0.1213 lbs (0.0220 to 0.0550 kg)
View Details
Short 6
Specs
Specialty Jaws Soft Material Jaws
Weight 47 lbs (21.32 kg)
View Details
High Precision Single Station Vises -  - Kurt Manufacturing
Specs
Vise Type Toolmakers Vise
Vise Actuation Manual
Material Steel
View Details