Facom UK Ltd Vices 1224.125

Description
Facom 1224.125 Vice
Request a Quote
Description
Facom 1224.125 Vice
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 2349965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
2349965
Vices 2349965
Facom 1224.125 Vice

Facom 1224.125 Vice

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 2349965
Product Name Vices
Jaw Opening 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 126796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 4.25 inch (108 mm)
Jaw Width 3.94 inch (100 mm)
Weight 15.99 lbs (7.25 kg)
View Details
Ok-vise Clamp, Single Wedge, Smooth Jaws - BK2-VT-SS - Imao-Fixtureworks
Specs
Material Stainless Steel SUS416
Jaw Width 0.8268 inch (21 mm)
Weight 0.1213 lbs (0.0550 kg)
View Details
130mm Pneumatic Self-Centering Vise Kits - 701062 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 36 lbs (16.33 kg)
View Details
6'' ReLock® 8-Station Vise - RWS6008 - Te-Co, Inc.
Specs
Vise Actuation Manual
Jaw Opening 6 inch (152 mm)
View Details