RS Components, Ltd. Vices 126796

Description
Set aimant permanent avec etau VersaMAG
Request a Quote
Description
Set aimant permanent avec etau VersaMAG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 126796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
126796
Vices 126796
Set aimant permanent avec etau VersaMAG

Set aimant permanent avec etau VersaMAG

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 126796
Product Name Vices
Jaw Opening 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 7719297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 7.48 inch (190 mm)
View Details
Vices - 7719307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Drill vice
Vise Mounting Fixed Base; Screw
Jaw Opening 4.92 inch (125 mm)
View Details
Vices - 4637303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Milling vice
Jaw Opening 3.15 inch (80 mm)
Jaw Width 3.94 inch (100 mm)
View Details
Vices - 2325722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 5.91 inch (150 mm)
Jaw Width 0.5906 inch (15 mm)
Throat Depth 2.2 inch (56 mm)
View Details