Facom UK Ltd Wrenches 115A.100

Description
Facom 115A.100 Wrench
Request a Quote
Description
Facom 115A.100 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2358926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2358926
Wrenches 2358926
Facom 115A.100 Wrench

Facom 115A.100 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2358926
Product Name Wrenches
Wrench Length 14.17 inch (360 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
Ratcheting Hydrant Wrench - Model 52-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 15 inch (381 mm)
View Details