Stanley Tools Group Workbenches 1-97-475

Description
Stanley 1-97-475 Workbench
Request a Quote
Description
Stanley 1-97-475 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2577105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2577105
Workbenches 2577105
Stanley 1-97-475 Workbench

Stanley 1-97-475 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2577105
Product Name Workbenches
Length 40.2 inch (1020 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 1357362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
Anaerobic Workstation - Concept 500 - Baker
Specs
Type Cleanroom
Length 31.4 inch (798 mm)
Width 54.8 inch (1391.92 mm)
View Details
ESD Workshop / ESD Table - lifting-1260-28510 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details