Stanley Tools Group Pliers 0-84-645

Description
FATMAX 6"/150MM SLIP JOINT PLIERS
Request a Quote
Description
FATMAX 6"/150MM SLIP JOINT PLIERS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1366030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1366030
Pliers 1366030
FATMAX 6"/150MM SLIP JOINT PLIERS

FATMAX 6"/150MM SLIP JOINT PLIERS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1366030
Product Name Pliers
Type Specialty / Other; Water pump pliers
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1253109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.64 inch (67 mm)
View Details
Plier - 447G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Specialty / Other; LAP JOINT
Length 7.75 inch (197 mm)
Features Bent Nose
View Details
Plier - 0451-12D - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 12 inch (305 mm)
Jaw Capacity 2.25 inch (57.15 mm)
Features Bent Nose
View Details
2 suppliers