Ebinger Manufacturing Corp. Plier 447G

Description
LAP JOINT TYPE 7-3/4 INCH OVERALL LENGTH 7-3/4 OVERALL LENGTH - FRACTIONAL 7.75 OVERALL LENGTH - DECIMAL CUTTING APPLICATION PLASTIC GRIP HANDLE MATERIAL BLUE HANDLE COLOR CURVED JAW TYPE CHANNELLOCK. BRAND PACKAGING QUANTITY 5 OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
LAP JOINT TYPE 7-3/4 INCH OVERALL LENGTH 7-3/4 OVERALL LENGTH - FRACTIONAL 7.75 OVERALL LENGTH - DECIMAL CUTTING APPLICATION PLASTIC GRIP HANDLE MATERIAL BLUE HANDLE COLOR CURVED JAW TYPE CHANNELLOCK. BRAND PACKAGING QUANTITY 5 OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier 447G
LAP JOINT TYPE 7-3/4 INCH OVERALL LENGTH 7-3/4 OVERALL LENGTH - FRACTIONAL 7.75 OVERALL LENGTH - DECIMAL CUTTING APPLICATION PLASTIC GRIP HANDLE MATERIAL BLUE HANDLE COLOR CURVED JAW TYPE CHANNELLOCK. BRAND PACKAGING QUANTITY 5 OVERALL LENGTH - DECIMAL - UOM IN
  • LAP JOINT TYPE
  • 7-3/4 INCH OVERALL LENGTH
  • 7-3/4 OVERALL LENGTH - FRACTIONAL
  • 7.75 OVERALL LENGTH - DECIMAL
  • CUTTING APPLICATION
  • PLASTIC GRIP HANDLE MATERIAL
  • BLUE HANDLE COLOR
  • CURVED JAW TYPE
  • CHANNELLOCK. BRAND
  • PACKAGING QUANTITY 5
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pliers
Product Number 447G
Product Name Plier
Type Specialty / Other; LAP JOINT
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2284064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Plier - 326G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Needle Nose
Length 6 inch (152 mm)
View Details
PLIER - 48-22-3420 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; CURVED
View Details