Greenlee Textron, Inc. Plier 0451-12D

Description
VANADIUM STEEL MATERIAL CHROME FINISH 12 INCH OVERALL LENGTH GRIPPING APPLICATION PRECISION MACHINED, HARDENED PROCESS 2-1/4 INCH CAPACITY VINYL HANDLE MATERIAL RIGHT ANGLE NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED ADJUSTMENT GROOVE 7
Request a Quote Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 12 INCH OVERALL LENGTH GRIPPING APPLICATION PRECISION MACHINED, HARDENED PROCESS 2-1/4 INCH CAPACITY VINYL HANDLE MATERIAL RIGHT ANGLE NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED ADJUSTMENT GROOVE 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 0451-12D - Greenlee Textron, Inc.
Rockford, IL, USA
VANADIUM STEEL MATERIAL CHROME FINISH 12 INCH OVERALL LENGTH GRIPPING APPLICATION PRECISION MACHINED, HARDENED PROCESS 2-1/4 INCH CAPACITY VINYL HANDLE MATERIAL RIGHT ANGLE NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED ADJUSTMENT GROOVE 7
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 12 INCH OVERALL LENGTH
  • GRIPPING APPLICATION
  • PRECISION MACHINED, HARDENED PROCESS
  • 2-1/4 INCH CAPACITY
  • VINYL HANDLE MATERIAL
  • RIGHT ANGLE NOSE JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED
  • ADJUSTMENT GROOVE 7
Supplier's Site Datasheet
Pliers - 0451-12D-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Serrated 12.01"" (305.0mm)"

"Adjustable (Water Pump) Pliers Serrated 12.01"" (305.0mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Pliers Pliers
Product Number 0451-12D 0451-12D-ND
Product Name Plier Pliers
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.8661 inch (22 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details
Pliers - 0351-07M-ND - DigiKey
Greenlee Textron, Inc.
Specs
Type Specialty / Other; Long Nose
Weight 4.8 oz (1.33 N)
Features Cutting Edge; Soft Handles
View Details