Standex-Meder Electronics REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (GULL WING MK24-A-2

Description
REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (GULL WING
Request a Quote Datasheet
Description
REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (GULL WING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (GULL WING - MK24-A-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (GULL WING
MK24-A-2
REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (GULL WING MK24-A-2
REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (GULL WING

REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (GULL WING

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
MK24-A-2
Proximity Sensors MK24-A-2
Proximity Sensors 1 Form ASPST-NO 5mm SM AT 22-55

Proximity Sensors 1 Form ASPST-NO 5mm SM AT 22-55

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number MK24-A-2 MK24-A-2
Product Name REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (GULL WING Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3105 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX3096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details