MEDER Electronic AG Proximity Sensors MK23-66-B-2

Description
Proximity Sensors SPST-NO 1 Form A Surf Mnt 13.5mm
Datasheet
Description
Proximity Sensors SPST-NO 1 Form A Surf Mnt 13.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
MK23-66-B-2
Proximity Sensors MK23-66-B-2
Proximity Sensors SPST-NO 1 Form A Surf Mnt 13.5mm

Proximity Sensors SPST-NO 1 Form A Surf Mnt 13.5mm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number MK23-66-B-2
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000004065-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040970-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers