TE Connectivity Capacitive Proximity Sensors 5000001072-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 10 MM  [.394 INCH ] Product Length : 50 MM  [1.97 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 7 - 12 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 Operation/Applicatio n Electrical Configuration : DC - NAMUR
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 10 MM  [.394 INCH ] Product Length : 50 MM  [1.97 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 7 - 12 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 Operation/Applicatio n Electrical Configuration : DC - NAMUR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensors - 5000001072-SE - TE Connectivity
Berwyn, PA, United States
Capacitive Proximity Sensors
5000001072-SE
Capacitive Proximity Sensors 5000001072-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 10 MM  [.394 INCH ] Product Length : 50 MM  [1.97 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 7 - 12 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 Operation/Applicatio n Electrical Configuration : DC - NAMUR

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Electrical Connection : M12 Connector 4 Pin
  • Number of Conductors : 2
  • Sensing Control : Adjustable

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Nominal Sensing Distance : 10 MM  [.394 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]

Electrical Characteristics


  • Operating Voltage Range (VDC) : 7 - 12

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M18

Operation/Application


  • Electrical Configuration : DC - NAMUR
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000001072-SE
Product Name Capacitive Proximity Sensors
Operation Distance 0.3940 inch (10.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004743-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Closed
View Details
Capacitive Proximity Sensors - 5000001063-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switch Type Normally Open
Electrical Connection DC - NPN
View Details
Inductive Proximity Sensors - 5000002985-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000005080-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
View Details