Stancor Thermostat STO-190

Description
THERMOSTAT; BODY MATERIAL:BIMETAL DISC; COLOR:BLACK; CONTACT RATING:15A AT 120VAC; MOUNTING TYPE:1/4 IN. QUICK CONNECT; OPERATING TEMPERATURE MAX:91°C. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOSTAT; BODY MATERIAL:BIMETAL DISC; COLOR:BLACK; CONTACT RATING:15A AT 120VAC; MOUNTING TYPE:1/4 IN. QUICK CONNECT; OPERATING TEMPERATURE MAX:91°C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermostat - 18891809 - Radwell International
Willingboro, NJ, United States
Thermostat
18891809
Thermostat 18891809
THERMOSTAT; BODY MATERIAL:BIMETAL DISC; COLOR:BLACK; CONTACT RATING:15A AT 120VAC; MOUNTING TYPE:1/4 IN. QUICK CONNECT; OPERATING TEMPERATURE MAX:91°C. FREE 2 YEAR RADWELL WARRANTY

THERMOSTAT; BODY MATERIAL:BIMETAL DISC; COLOR:BLACK; CONTACT RATING:15A AT 120VAC; MOUNTING TYPE:1/4 IN. QUICK CONNECT; OPERATING TEMPERATURE MAX:91°C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermostats
Product Number 18891809
Product Name Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details