Stancor Thermostat STO-150

Description
THERMOSTAT, BODY MATERIAL:BIMETAL DISC, COLOR:BLACK, CONTACT RATING:15A AT 120VAC, MOUNTING TYPE:1/4 IN. QUICK CONNECT, OPERATING TEMPERATURE MAX:68C. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOSTAT, BODY MATERIAL:BIMETAL DISC, COLOR:BLACK, CONTACT RATING:15A AT 120VAC, MOUNTING TYPE:1/4 IN. QUICK CONNECT, OPERATING TEMPERATURE MAX:68C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermostat - 18907765 - Radwell International
Willingboro, NJ, United States
Thermostat
18907765
Thermostat 18907765
THERMOSTAT, BODY MATERIAL:BIMETAL DISC, COLOR:BLACK, CONTACT RATING:15A AT 120VAC, MOUNTING TYPE:1/4 IN. QUICK CONNECT, OPERATING TEMPERATURE MAX:68C. FREE 2 YEAR RADWELL WARRANTY

THERMOSTAT, BODY MATERIAL:BIMETAL DISC, COLOR:BLACK, CONTACT RATING:15A AT 120VAC, MOUNTING TYPE:1/4 IN. QUICK CONNECT, OPERATING TEMPERATURE MAX:68C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermostats
Product Number 18907765
Product Name Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Cartridge Thermostat - 17002-0 - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Thermostat - 43461 - Radwell International
Specs
Thermostat Type Mechanical
Voltage 480 volts
View Details