Grate: Light Duty 12 ga plate Perforated
Outlet Location: End
Outside Diameter: 10.5in
Start Depth: 6in
Throat Size: 6.5in
| StainlessDrains.com | |
|---|---|
| Product Category | Drains and Drain Systems |
| Product Number | SDCTR-Q62105-641E-XXL0 |
| Product Name | Trench Drain |
| Drain Type | Trench |