JORC Industrial LLC TEC-11 Timer Controlled Condensate Drain - 230 to 300 psi 1160

Description
The TEC-11 unit consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is designed exclusively for ALL compressed air filters, regardless of their capacity or size. Time Manual TEST switch- Yes, micro switch Timer Environmental Protection- IP 65, NEMA 4 when installed Valve Insulation- Higher-grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life. Valve Environmental Protection- IP 65 (NEMA 4) Valve Body- Forged brass, orifice depending on pressure Bright lights for clearer indication of operating status.
Description
The TEC-11 unit consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is designed exclusively for ALL compressed air filters, regardless of their capacity or size. Time Manual TEST switch- Yes, micro switch Timer Environmental Protection- IP 65, NEMA 4 when installed Valve Insulation- Higher-grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life. Valve Environmental Protection- IP 65 (NEMA 4) Valve Body- Forged brass, orifice depending on pressure Bright lights for clearer indication of operating status.

Suppliers

Company
Product
Description
Supplier Links
TEC-11 Timer Controlled Condensate Drain - 230 to 300 psi - 1160 - JORC Industrial LLC
New Castle, DE, USA
TEC-11 Timer Controlled Condensate Drain - 230 to 300 psi
1160
TEC-11 Timer Controlled Condensate Drain - 230 to 300 psi 1160
The TEC-11 unit consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is designed exclusively for ALL compressed air filters, regardless of their capacity or size. Time Manual TEST switch- Yes, micro switch Timer Environmental Protection- IP 65, NEMA 4 when installed Valve Insulation- Higher-grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life. Valve Environmental Protection- IP 65 (NEMA 4) Valve Body- Forged brass, orifice depending on pressure Bright lights for clearer indication of operating status.

The TEC-11 unit consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is designed exclusively for ALL compressed air filters, regardless of their capacity or size.

  • Time Manual TEST switch- Yes, micro switch
  • Timer Environmental Protection- IP 65, NEMA 4 when installed
  • Valve Insulation- Higher-grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life.
  • Valve Environmental Protection- IP 65 (NEMA 4)
  • Valve Body- Forged brass, orifice depending on pressure
  • Bright lights for clearer indication of operating status.
Supplier's Site

Technical Specifications

  JORC Industrial LLC
Product Category Drains and Drain Systems
Product Number 1160
Product Name TEC-11 Timer Controlled Condensate Drain - 230 to 300 psi
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
TEC-55 Multi-Point/Centrally Controlled Drain System - 5023 - JORC Industrial LLC
Specs
Drain Type Condensate
Connection Size 0.5 inch (12.7 mm)
Shape Round
View Details