Festo Corporation Water trap MS6N-LWS-1/2-U-V

Description
With NPT connecting thread Width dimension 62 mm No replacement of filter cartridges necessary Constantly high condensate separation (99%) up to the maximum flow rate Available with fully automatic or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm No replacement of filter cartridges necessary Constantly high condensate separation (99%) up to the maximum flow rate Available with fully automatic or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water trap - MS6N-LWS-1/2-U-V - Festo Corporation
Islandia, NY, United States
With NPT connecting thread Width dimension 62 mm No replacement of filter cartridges necessary Constantly high condensate separation (99%) up to the maximum flow rate Available with fully automatic or fully automatic, electrically actuated condensate drain
  • With NPT connecting thread
  • Width dimension 62 mm
  • No replacement of filter cartridges necessary
  • Constantly high condensate separation (99%) up to the maximum flow rate
  • Available with fully automatic or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Drains and Drain Systems
Product Number MS6N-LWS-1/2-U-V
Product Name Water trap
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS9-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Water trap - MS12-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details