Takachi Electronics Enclosure Co., Ltd. Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi WP9-13-3G

Description
OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:24.99mm; External Width - Metric:90mm; External Depth - Metric:130mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:24.99mm; External Width - Metric:90mm; External Depth - Metric:130mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4635 - Newark, An Avnet Company
Chicago, IL, United States
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi
45Y4635
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi 45Y4635
OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:24.99mm; External Width - Metric:90mm; External Depth - Metric:130mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:24.99mm; External Width - Metric:90mm; External Depth - Metric:130mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 45Y4635
Product Name Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi
Length 0.9839 inch (24.99 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
Material ASA
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Push Buttons/ 22mm Polycarbonate Enclosures - 153-601 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (94 mm)
View Details
2 suppliers