Stahlin Enclosures Control N Series Enclosures Type 4X N202012FHLWT

Description
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
Description
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control N Series Enclosures Type 4X - N202012FHLWT - Stahlin Enclosures
Belding, MI, USA
Control N Series Enclosures Type 4X
N202012FHLWT
Control N Series Enclosures Type 4X N202012FHLWT
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
  • Rigid body construction and watertight seal
  • Memory retaining polyurethane gasketing
  • Integral mounting feet for ease of installation
  • Molded in panel mounting inserts
  • Special panel configurations available including dead front panels
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N202012FHLWT
Product Name Control N Series Enclosures Type 4X
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 23.5 inch (597 mm)
Width 20.5 inch (521 mm)
Depth 13.69 inch (348 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Arc Design Aluminum Enclosure - ALR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures
Shape Rectangular
Length 1.77 to 3.94 inch (45 to 100 mm)
View Details