Takachi Electronics Enclosure Co., Ltd. Arc Design Aluminum Enclosure ALR Series

Description
Curved arc designed aluminum case with corner support columns. While elegantly designed, the flat panel structure allows for easy usage and customization. Suitable to be used for embedded computers, audio amplifiers and power supply enclosures. ALR11-5-17 and 11-8-17 models are compatible with the Euro Board. ALR18-7-18 and 18-10-18 models are compatible with the Mini ITX board. 6 different sizes are available. Custom length is available. ↓See ALRF series page for the custom W, H, and D dimensions can be specified as 50~500mm for W and D dimensions and 30~5000mm for H dimension in 1mm intervals.
Request a Quote Datasheet
Description
Curved arc designed aluminum case with corner support columns. While elegantly designed, the flat panel structure allows for easy usage and customization. Suitable to be used for embedded computers, audio amplifiers and power supply enclosures. ALR11-5-17 and 11-8-17 models are compatible with the Euro Board. ALR18-7-18 and 18-10-18 models are compatible with the Mini ITX board. 6 different sizes are available. Custom length is available. ↓See ALRF series page for the custom W, H, and D dimensions can be specified as 50~500mm for W and D dimensions and 30~5000mm for H dimension in 1mm intervals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arc Design Aluminum Enclosure - ALR Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Arc Design Aluminum Enclosure
ALR Series
Arc Design Aluminum Enclosure ALR Series
Curved arc designed aluminum case with corner support columns. While elegantly designed, the flat panel structure allows for easy usage and customization. Suitable to be used for embedded computers, audio amplifiers and power supply enclosures. ALR11-5-17 and 11-8-17 models are compatible with the Euro Board. ALR18-7-18 and 18-10-18 models are compatible with the Mini ITX board. 6 different sizes are available. Custom length is available. ↓See ALRF series page for the custom W, H, and D dimensions can be specified as 50~500mm for W and D dimensions and 30~5000mm for H dimension in 1mm intervals.

Curved arc designed aluminum case with corner support columns.
While elegantly designed, the flat panel structure allows for easy usage and customization.
Suitable to be used for embedded computers, audio amplifiers and power supply enclosures.
ALR11-5-17 and 11-8-17 models are compatible with the Euro Board.
ALR18-7-18 and 18-10-18 models are compatible with the Mini ITX board.
6 different sizes are available.
Custom length is available.
↓See ALRF series page for the custom W, H, and D dimensions can be specified as 50~500mm for W and D dimensions and 30~5000mm for H dimension in 1mm intervals.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number ALR Series
Product Name Arc Design Aluminum Enclosure
Type Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures
Shape Rectangular
Length 1.77 to 3.94 inch (45 to 100 mm)
Width 5.51 to 14.25 inch (140 to 362 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0128 - Newark, An Avnet Company
Specs
Length 0.5909 inch (15.01 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 30AH0012 - Newark, An Avnet Company
Specs
Length 0.5906 inch (15 mm)
Width 1.61 inch (41 mm)
Depth 2.91 inch (74 mm)
View Details
19” Rack Mount Enclosure - AUXR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Rack Enclosures
Length 44 to 177 inch (1118 to 4496 mm)
Width 430 inch (10922 mm)
View Details
IP68 Polycarbonate Hinged Enclosure - UPC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.28 to 11.26 inch (134 to 286 mm)
View Details