Stahlin Enclosures "JW" Series Window Junction Enclosures JW604HPL

Description
Scratch and abrasion resistant UVA acrylic flush mounted window Padlock latch for quick entry plus security Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be lifted and released with ease Full 180°+ door opening
Description
Scratch and abrasion resistant UVA acrylic flush mounted window Padlock latch for quick entry plus security Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be lifted and released with ease Full 180°+ door opening

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"JW" Series Window Junction Enclosures
JW604HPL
"JW" Series Window Junction Enclosures JW604HPL
Scratch and abrasion resistant UVA acrylic flush mounted window Padlock latch for quick entry plus security Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be lifted and released with ease Full 180°+ door opening
  • Scratch and abrasion resistant UVA acrylic flush mounted window
  • Padlock latch for quick entry plus security
  • Snap catch concept with toggle action
  • Integral hasp provides secure loop for padlock (not included)
  • Can be lifted and released with ease
  • Full 180°+ door opening
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number JW604HPL
Product Name "JW" Series Window Junction Enclosures
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 7.5 inch (190 mm)
Width 5.43 inch (138 mm)
Depth 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details