Stahlin Enclosures "JW" Series Window Junction Enclosures JW1407HLL

Description
Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening
Description
Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"JW" Series Window Junction Enclosures
JW1407HLL
"JW" Series Window Junction Enclosures JW1407HLL
Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening
  • Scratch and abrasion resistant UVA acrylic flush bonded window
  • Link lock latch for quick entry
  • Latch lies flat on side of enclosure
  • Can be lifted and turned with ease
  • Full 180°+ door opening
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number JW1407HLL
Product Name "JW" Series Window Junction Enclosures
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 15.87 inch (403 mm)
Width 8.75 inch (222 mm)
Depth 6.81 inch (173 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
AL Series Enclosures - 150-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
3 suppliers