Stahlin Enclosures "J" Series Junction Enclosures J1614HLL

Description
Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening
Description
Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"J" Series Junction Enclosures
J1614HLL
"J" Series Junction Enclosures J1614HLL
Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening
  • Link lock latch for quick entry
  • Latch lies flat on side of enclosure
  • Can be lifted and turned with ease
  • Full 180°+ door opening
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number J1614HLL
Product Name "J" Series Junction Enclosures
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 17.53 inch (445 mm)
Width 15.46 inch (393 mm)
Depth 6.23 inch (158 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1412V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details