J1407HLL -- "J" SERIES JUNCTION ENCLOSURES
Stahlin Enclosures
"J" Series Junction Enclosures
J1407HLL
Description
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease
Full 180°+ door opening
Description
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease
Full 180°+ door opening
Suppliers
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease
Full 180°+ door opening
- Link lock latch for quick entry
- Latch lies flat on side of enclosure
- Can be lifted and turned with ease
- Full 180°+ door opening
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
J1407HLL |
|
Product Name
|
"J" Series Junction Enclosures |
|
Type
|
Electronic and Instrument Enclosures; Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
15.87 inch (403 mm)
|
|
Width
|
8.75 inch (222 mm)
|
|
Depth
|
6.81 inch (173 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Length
2.22 inch (56.3 mm)
Width
4.19 inch (106 mm)
Depth
5.91 inch (150 mm)
View Details
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
3.7 inch (94 mm)
View Details