Altech Corp. Push Buttons/ 22mm Polycarbonate Enclosures 153-901/L

Description
Polycarbonate Enclosures
Request a Quote
Description
Polycarbonate Enclosures
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech Corp. part number 153-901/L is a 22mm polycarbonate enclosure designed for push button applications. It features a compact size with dimensions of 94 mm x 94 mm x 57 mm (3.70 in x 3.70 in x 2.24 in) and is constructed from durable polycarbonate material. The enclosure provides a protection level of IP66, suitable for environments requiring resistance to dust and water, when installed with appropriate devices. It operates effectively within a temperature range of -35AöC to 120AöC (-31AöF to 248AöF) and includes M16/20 knockout sidewalls for easy cable entry. The enclosure is light gray in color and is designed for single push button applications.

Datasheet Summary
Powered by GS/AI

The Altech Corp. part number 153-901/L is a 22mm polycarbonate enclosure designed for push button applications. It features a compact size with dimensions of 94 mm x 94 mm x 57 mm (3.70 in x 3.70 in x 2.24 in) and is constructed from durable polycarbonate material. The enclosure provides a protection level of IP66, suitable for environments requiring resistance to dust and water, when installed with appropriate devices. It operates effectively within a temperature range of -35AöC to 120AöC (-31AöF to 248AöF) and includes M16/20 knockout sidewalls for easy cable entry. The enclosure is light gray in color and is designed for single push button applications.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Polycarbonate Enclosures
153-901/L
Push Buttons/ 22mm Polycarbonate Enclosures 153-901/L
Polycarbonate Enclosures

Polycarbonate Enclosures

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Industrial Enclosures
Product Number 153-901/L
Product Name Push Buttons/ 22mm Polycarbonate Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 125-907 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
TK Series Enclosures - 106-516 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
TK Series Enclosures - 139-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers
TK Series Enclosures - 106-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers