Stahlin Enclosures "J" Series Junction Enclosures J1008HW

Description
Full length stainless steel hinged cover Surface flat stainless steel screws Full 180°+ door opening Crown cover available in 10 x 8 configuration only
Description
Full length stainless steel hinged cover Surface flat stainless steel screws Full 180°+ door opening Crown cover available in 10 x 8 configuration only

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"J" Series Junction Enclosures
J1008HW
"J" Series Junction Enclosures J1008HW
Full length stainless steel hinged cover Surface flat stainless steel screws Full 180°+ door opening Crown cover available in 10 x 8 configuration only
  • Full length stainless steel hinged cover
  • Surface flat stainless steel screws
  • Full 180°+ door opening
  • Crown cover available in 10 x 8 configuration only
Supplier's Site
STAH Wall Mount - J1008HW - Galco Industrial Electronics
Madison Heights, MI, United States
STAH Wall Mount
J1008HW
STAH Wall Mount J1008HW
Enclosure, 11.63in.Hx9.37in.Wx5 .08in.D,

Enclosure, 11.63in.Hx9.37in.Wx5.08in.D,

Supplier's Site

Technical Specifications

  Stahlin Enclosures Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number J1008HW J1008HW
Product Name "J" Series Junction Enclosures STAH Wall Mount
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 11.62 inch (295 mm)
Width 9.41 inch (239 mm)
Depth 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 22682168 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 10.276 X 11.811 - 70016720 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.29 inch (134 mm)
Width 14.45 inch (367 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
Sealed Enclosures - multiVISION Kommando - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details