Stahlin Enclosures "SSH" Series Non-Metallic Enclosure J 121010SSH

Description
SSH Series Attributes Clam shell design, opening from the middle of the enclosure All stainless hardware latches and screws Memory retaining polyurethane gasket between cover and bases Full length stainless steel hinge Chemically resistant fiberglass reinforced polyester Integral mounting flange Flush bonded UVA acrylic windows or opaque cover variations
Datasheet
Description
SSH Series Attributes Clam shell design, opening from the middle of the enclosure All stainless hardware latches and screws Memory retaining polyurethane gasket between cover and bases Full length stainless steel hinge Chemically resistant fiberglass reinforced polyester Integral mounting flange Flush bonded UVA acrylic windows or opaque cover variations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"SSH" Series Non-Metallic Enclosure
J 121010SSH
"SSH" Series Non-Metallic Enclosure J 121010SSH
SSH Series Attributes Clam shell design, opening from the middle of the enclosure All stainless hardware latches and screws Memory retaining polyurethane gasket between cover and bases Full length stainless steel hinge Chemically resistant fiberglass reinforced polyester Integral mounting flange Flush bonded UVA acrylic windows or opaque cover variations

SSH Series Attributes

  • Clam shell design, opening from the middle of the enclosure
  • All stainless hardware latches and screws
  • Memory retaining polyurethane gasket between cover and bases
  • Full length stainless steel hinge
  • Chemically resistant fiberglass reinforced polyester
  • Integral mounting flange
  • Flush bonded UVA acrylic windows or opaque cover variations
Datasheet

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number J 121010SSH
Product Name "SSH" Series Non-Metallic Enclosure
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 13.56 inch (344 mm)
Width 10.83 inch (275 mm)
Depth 10.06 inch (256 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Wall Mount Iot Small Plastic Enclosure - SIM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 0.8661 to 1.26 inch (22 to 32 mm)
View Details