The SIM series is a wall-mountable, compact plastic enclosure for IoT devices, constructed from weather-resistant ASA material with an off-white polished finish. It includes a built-in wall mounting bracket for easy installation and removal. The case has an IP40 protection rating and operates within a temperature range of -30°C to +60°C, though it may become brittle near the lower limit. It is designed for use under direct sunlight and is compatible with optional universal PCBs such as PCB32-53 for specific models. The enclosure features a rounded design with flat surfaces for customization and uses a snap-in assembly without screws.
6 new sizes added for a total of 14 different sizes available for selection.
Small rounded design plastic case ideal for use as IoT devices.
Easily attached to, or detached from the wall by using the wall mounting bracket.
Made of weather-resistant ASA material.
Suitable for devices intended to be used under direct sunlight.
Optional universal PCB, PCB32-53 is compatible with SIM5-7-2 and 5-7-3 models.
See PCB series on our website for more details.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SIM Series |
| Product Name | Wall Mount Iot Small Plastic Enclosure |
| Type | Electronic and Instrument Enclosures; Operator Station |