Stahlin Enclosures Classic Window Series Non-Metallic Enclosure CLW1109HSPL

Description
Hinged on short side with integral hinge Maximum window size configuration with padlocking capability Pad lock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be lifted and released with ease Full 180°+ door opening
Description
Hinged on short side with integral hinge Maximum window size configuration with padlocking capability Pad lock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be lifted and released with ease Full 180°+ door opening

Suppliers

Company
Product
Description
Supplier Links
Classic Window Series Non-Metallic Enclosure - CLW1109HSPL - Stahlin Enclosures
Belding, MI, USA
Classic Window Series Non-Metallic Enclosure
CLW1109HSPL
Classic Window Series Non-Metallic Enclosure CLW1109HSPL
Hinged on short side with integral hinge Maximum window size configuration with padlocking capability Pad lock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be lifted and released with ease Full 180°+ door opening
  • Hinged on short side with integral hinge
  • Maximum window size configuration with padlocking capability
  • Pad lock latch for quick entry
  • Snap catch concept with toggle action
  • Integral hasp provides secure loop for padlock (not included)
  • Can be lifted and released with ease
  • Full 180°+ door opening
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number CLW1109HSPL
Product Name Classic Window Series Non-Metallic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.21 inch (234 mm)
Width 11.21 inch (285 mm)
Depth 6.09 inch (155 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
IP68 Waterproof Enclosure With Ventilation Plug - WGV Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.17 to 3.54 inch (55 to 90 mm)
View Details