CF832 -- CF SERIES CMALL JUNCTION ENCLOSURES
Stahlin Enclosures
CF Series Cmall Junction Enclosures
CF832
Description
Lift off cover design
Continuous polyurethane cover gasket
Small raised beveled cover.
Recessed captive stainless steel screws
Cover flush with enclosure sides
External mounting feet available as modification
Description
Lift off cover design
Continuous polyurethane cover gasket
Small raised beveled cover.
Recessed captive stainless steel screws
Cover flush with enclosure sides
External mounting feet available as modification
Suppliers
CF Series Cmall Junction Enclosures
CF832
Lift off cover design
Continuous polyurethane cover gasket
Small raised beveled cover.
Recessed captive stainless steel screws
Cover flush with enclosure sides
External mounting feet available as modification
- Lift off cover design
- Continuous polyurethane cover gasket
- Small raised beveled cover.
- Recessed captive stainless steel screws
- Cover flush with enclosure sides
- External mounting feet available as modification
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CF832 |
|
Product Name
|
CF Series Cmall Junction Enclosures |
|
Type
|
Electronic and Instrument Enclosures; Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
8.41 inch (214 mm)
|
|
Width
|
3.63 inch (92.2 mm)
|
|
Depth
|
3.14 inch (79.76 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
4 inch (102 mm)
View Details
3 suppliers
Type
Pushbutton Enclosures
Material
Aluminum
NEMA Rating
NEMA Enclosures
View Details
Takachi Electronics Enclosure Co., Ltd.
Length
0.7870 inch (19.99 mm)
Width
1.59 inch (40.3 mm)
Depth
3.16 inch (80.3 mm)
View Details