Stahlin Enclosures Nylon Cord Grip 5146

Description
The body and sealing nut are manufactured with a tough, impact resistant nylon. Together the nut and washer form a positive sealing grip when installed through an enclosure wall. The oil resistant neoprene grommet and nylon washer fit tightly around an entrance cord, sealing out moisture, dust and foreign materials. NEMA STD FBI-1983 UL STD 514 File No. 53599 Type 4, 4X CSA STD 22.2 No. 18 File No. 28985 Type 4, 4X HAZ LOC NEC 501-4(b), 502-4(a)(2), 503-3(a) Class I, Div 2, Class II Div 1 and 2; ClassIII Div 1 and 2
Description
The body and sealing nut are manufactured with a tough, impact resistant nylon. Together the nut and washer form a positive sealing grip when installed through an enclosure wall. The oil resistant neoprene grommet and nylon washer fit tightly around an entrance cord, sealing out moisture, dust and foreign materials. NEMA STD FBI-1983 UL STD 514 File No. 53599 Type 4, 4X CSA STD 22.2 No. 18 File No. 28985 Type 4, 4X HAZ LOC NEC 501-4(b), 502-4(a)(2), 503-3(a) Class I, Div 2, Class II Div 1 and 2; ClassIII Div 1 and 2

Suppliers

Company
Product
Description
Supplier Links
Nylon Cord Grip - 5146 - Stahlin Enclosures
Belding, MI, USA
Nylon Cord Grip
5146
Nylon Cord Grip 5146
The body and sealing nut are manufactured with a tough, impact resistant nylon. Together the nut and washer form a positive sealing grip when installed through an enclosure wall. The oil resistant neoprene grommet and nylon washer fit tightly around an entrance cord, sealing out moisture, dust and foreign materials. NEMA STD FBI-1983 UL STD 514 File No. 53599 Type 4, 4X CSA STD 22.2 No. 18 File No. 28985 Type 4, 4X HAZ LOC NEC 501-4(b), 502-4(a)(2), 503-3(a) Class I, Div 2, Class II Div 1 and 2; ClassIII Div 1 and 2

The body and sealing nut are manufactured with a tough, impact resistant nylon. Together the nut and washer form a positive sealing grip when installed through an enclosure wall. The oil resistant neoprene grommet and nylon washer fit tightly around an entrance cord, sealing out moisture, dust and foreign materials.

NEMA STD FBI-1983

UL STD 514 File No. 53599 Type 4, 4X

CSA STD 22.2 No. 18 File No. 28985 Type 4, 4X

HAZ LOC NEC 501-4(b), 502-4(a)(2), 503-3(a)

Class I, Div 2, Class II Div 1 and 2; ClassIII Div 1 and 2

Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Sealing Glands
Product Number 5146
Product Name Nylon Cord Grip
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Standard Straight-Through Cable Gland - 4221290 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details