Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount SM2615FT23R2

Description
Win Source Part Number: 1236467-SM2615FT23R2 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 23.2 Ohms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM 1 23.2 1% R,SM123.21%R,SM123.2 FR,SM123.2FR,SM123.2 1%R Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1236467-SM2615FT23R2 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 23.2 Ohms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM 1 23.2 1% R,SM123.21%R,SM123.2 FR,SM123.2FR,SM123.2 1%R Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236467-SM2615FT23R2
Resistors - Chip Resistor - Surface Mount 1236467-SM2615FT23R2
Win Source Part Number: 1236467-SM2615FT23R2 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 23.2 Ohms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM 1 23.2 1% R,SM123.21%R,SM123.2 FR,SM123.2FR,SM123.2 1%R Product Status: Last Time Buy

Win Source Part Number: 1236467-SM2615FT23R2
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.155" (3.94mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 23.2 Ohms
Package / Case: 2615 J-Lead
Supplier Device Package: 2615
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM 1 23.2 1% R,SM123.21%R,SM123.2FR,SM123.2FR,SM123.21%R
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1236467-SM2615FT23R2
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound
Resistance Range 23.2 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1625995-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 50000 ohms
Tolerance 10 +/- %
View Details
3 suppliers