Stackpole Electronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays RSF1JT4R70

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays Packaging: Bulk Part Status: End of Life Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 5-SOP Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays Packaging: Bulk Part Status: End of Life Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 5-SOP Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays Packaging: Bulk Part Status: End of Life Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 5-SOP Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Bipolar Transistor Arrays
Packaging: Bulk
Part Status: End of Life
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 5-SOP
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
9 suppliers
MOSFETs - 349209 - RS Components, Ltd.
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-TO263-7
View Details
2 suppliers
MOSFETs - 1220591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details