Stackpole Electronics, Inc. Isolators - Digital Isolators RPC2512JT15R0

Description
Manufacturer: AMIS Category: Isolators - Digital Isolators Packaging: Tape & Reel (TR) Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Isolators - Digital Isolators Packaging: Tape & Reel (TR) Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
Isolators - Digital Isolators
Manufacturer: AMIS Category: Isolators - Digital Isolators Packaging: Tape & Reel (TR) Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Isolators - Digital Isolators
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Name Isolators - Digital Isolators
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-channel backpanel with DIN rail mounting option - 8BP16-2 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details