RES, 750 OHM, 0603, 5%, 100 PPM,
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RNCP0603JTD750RTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Resistance Range | 750 ohms |