Stackpole Electronics, Inc. Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) RMCF0805JT2R20

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 400-BBGA, FCBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: General Purpose Digital Isolator 4000Vpk Channel 100Mbps 15kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Temperature Coefficient: ±1200ppm/°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 400-BBGA, FCBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: General Purpose Digital Isolator 4000Vpk Channel 100Mbps 15kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Temperature Coefficient: ±1200ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 400-BBGA, FCBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: General Purpose Digital Isolator 4000Vpk Channel 100Mbps 15kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Temperature Coefficient: ±1200ppm/°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 400-BBGA, FCBGA
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: General Purpose Digital Isolator 4000Vpk Channel 100Mbps 15kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Temperature Coefficient: ±1200ppm/°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
5 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - ADBF549WBBCZ504 - 910177-ADBF549WBBCZ504 - Win Source Electronics
Specs
Package Type PBGA; Other; 400-CSPBGA (17x17)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ultra Low Power Voice and Audio DSP Subsystem - CS48L11 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Supply Voltage 1.2V; 1.8V; 2.5V; 3V; 3.3V
Package Type Other; OFN
View Details
Renesas Electronics Corporation
View Details