Cirrus Logic, Inc. Ultra Low Power Voice and Audio DSP Subsystem CS48L11

Description
The CS48L10 ultra low power voice and audio DSP chip has been designed to bring best-in-class audio processing capability to mobile/portable applications, while having minimum impact on overall system power consumption. The CS48L10 provides designers with the opportunity to enhance, improve, and differentiate their products, while simultaneously reducing the audio-processing burden from the main system processor. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Up to 120-MHz single-core Cirrus Logic 32-bit DSP Advanced Harvard architecture with separate X, Y, and P memory space Fixed-point DSP core can perform 2 multiply-andaccumula te (MAC) operations (32 x 32) per clock cycle Eight 72-bit accumulators 20 K words of 32-bit X-data RAM 24 K words of 32-bit Y-data RAM 20 K words of 32-bit P-code RAM 40 K x 32 total ROM Ultralow power consumption: 0.1 mW/MHz (typical code, core supply only) On-chip 8-channel DMA Configurable serial audio inputs/outputs Master or slave mode for digital audio inputs (DAI) (up to 6-ch I²S or 8-ch TDM) Master or slave mode for digital audio output (DAO) (up to 6-ch I²S or 8-ch TDM) Supports Fs sample rates of 8, 12, 16, 24, 32, 44.1, 48, 96, and 192 KHz I²C™ or SPI™ serial interface port Master or slave operation Integrated clock manager/PLL Flexibility to operate from internal PLL or external oscillator Internal programmable interrupt controller (PIC) Timers and watchdog Configurable GPIOS 1.0–1.2 V for core and memory; 1.8–3.3 V for I/O Integrated, high-efficiency power management reduces power consumption X, Y and P memory partitioned into 4K blocks (8K blocks for P ROM) Each memory block has independent power down control DSP core clock scaling and voltage scaling Low power modes for DSP core
Description
The CS48L10 ultra low power voice and audio DSP chip has been designed to bring best-in-class audio processing capability to mobile/portable applications, while having minimum impact on overall system power consumption. The CS48L10 provides designers with the opportunity to enhance, improve, and differentiate their products, while simultaneously reducing the audio-processing burden from the main system processor. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Up to 120-MHz single-core Cirrus Logic 32-bit DSP Advanced Harvard architecture with separate X, Y, and P memory space Fixed-point DSP core can perform 2 multiply-andaccumula te (MAC) operations (32 x 32) per clock cycle Eight 72-bit accumulators 20 K words of 32-bit X-data RAM 24 K words of 32-bit Y-data RAM 20 K words of 32-bit P-code RAM 40 K x 32 total ROM Ultralow power consumption: 0.1 mW/MHz (typical code, core supply only) On-chip 8-channel DMA Configurable serial audio inputs/outputs Master or slave mode for digital audio inputs (DAI) (up to 6-ch I²S or 8-ch TDM) Master or slave mode for digital audio output (DAO) (up to 6-ch I²S or 8-ch TDM) Supports Fs sample rates of 8, 12, 16, 24, 32, 44.1, 48, 96, and 192 KHz I²C™ or SPI™ serial interface port Master or slave operation Integrated clock manager/PLL Flexibility to operate from internal PLL or external oscillator Internal programmable interrupt controller (PIC) Timers and watchdog Configurable GPIOS 1.0–1.2 V for core and memory; 1.8–3.3 V for I/O Integrated, high-efficiency power management reduces power consumption X, Y and P memory partitioned into 4K blocks (8K blocks for P ROM) Each memory block has independent power down control DSP core clock scaling and voltage scaling Low power modes for DSP core

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Power Voice and Audio DSP Subsystem - CS48L11 - Cirrus Logic, Inc.
Austin, TX, USA
Ultra Low Power Voice and Audio DSP Subsystem
CS48L11
Ultra Low Power Voice and Audio DSP Subsystem CS48L11
The CS48L10 ultra low power voice and audio DSP chip has been designed to bring best-in-class audio processing capability to mobile/portable applications, while having minimum impact on overall system power consumption. The CS48L10 provides designers with the opportunity to enhance, improve, and differentiate their products, while simultaneously reducing the audio-processing burden from the main system processor. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Up to 120-MHz single-core Cirrus Logic 32-bit DSP Advanced Harvard architecture with separate X, Y, and P memory space Fixed-point DSP core can perform 2 multiply-andaccumula te (MAC) operations (32 x 32) per clock cycle Eight 72-bit accumulators 20 K words of 32-bit X-data RAM 24 K words of 32-bit Y-data RAM 20 K words of 32-bit P-code RAM 40 K x 32 total ROM Ultralow power consumption: 0.1 mW/MHz (typical code, core supply only) On-chip 8-channel DMA Configurable serial audio inputs/outputs Master or slave mode for digital audio inputs (DAI) (up to 6-ch I²S or 8-ch TDM) Master or slave mode for digital audio output (DAO) (up to 6-ch I²S or 8-ch TDM) Supports Fs sample rates of 8, 12, 16, 24, 32, 44.1, 48, 96, and 192 KHz I²C™ or SPI™ serial interface port Master or slave operation Integrated clock manager/PLL Flexibility to operate from internal PLL or external oscillator Internal programmable interrupt controller (PIC) Timers and watchdog Configurable GPIOS 1.0–1.2 V for core and memory; 1.8–3.3 V for I/O Integrated, high-efficiency power management reduces power consumption X, Y and P memory partitioned into 4K blocks (8K blocks for P ROM) Each memory block has independent power down control DSP core clock scaling and voltage scaling Low power modes for DSP core

The CS48L10 ultra low power voice and audio DSP chip has been designed to bring best-in-class audio processing capability to mobile/portable applications, while having minimum impact on overall system power consumption. The CS48L10 provides designers with the opportunity to enhance, improve, and differentiate their products, while simultaneously reducing the audio-processing burden from the main system processor. Support for home audio applications is through a third party. Please contact your local sales representative for information.

Features

  • Up to 120-MHz single-core Cirrus Logic 32-bit DSP
    • Advanced Harvard architecture with separate X, Y, and P memory space
    • Fixed-point DSP core can perform 2 multiply-andaccumulate (MAC) operations (32 x 32) per clock cycle
    • Eight 72-bit accumulators
    • 20 K words of 32-bit X-data RAM
    • 24 K words of 32-bit Y-data RAM
    • 20 K words of 32-bit P-code RAM
    • 40 K x 32 total ROM
  • Ultralow power consumption: 0.1 mW/MHz (typical code, core supply only)
  • On-chip 8-channel DMA
  • Configurable serial audio inputs/outputs
    • Master or slave mode for digital audio inputs (DAI) (up to 6-ch I²S or 8-ch TDM)
    • Master or slave mode for digital audio output (DAO) (up to 6-ch I²S or 8-ch TDM)
    • Supports Fs sample rates of 8, 12, 16, 24, 32, 44.1, 48, 96, and 192 KHz
  • I²C™ or SPI™ serial interface port
    • Master or slave operation
  • Integrated clock manager/PLL
    • Flexibility to operate from internal PLL or external oscillator
  • Internal programmable interrupt controller (PIC)
  • Timers and watchdog
  • Configurable GPIOS
  • 1.0–1.2 V for core and memory; 1.8–3.3 V for I/O
  • Integrated, high-efficiency power management reduces power consumption
    • X, Y and P memory partitioned into 4K blocks (8K blocks for P ROM)
    • Each memory block has independent power down control
    • DSP core clock scaling and voltage scaling
    • Low power modes for DSP core
Supplier's Site

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital Signal Processors (DSP)
Product Number CS48L11
Product Name Ultra Low Power Voice and Audio DSP Subsystem
Data Bus 32-Bit
Supply Voltage 1.2V; 1.8V; 2.5V; 3V; 3.3V
Package Type Other; OFN
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530DZCBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2105BP-55REEL - Lingto Electronic Limited
Specs
Clock Speed 13.82 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - CS47028C-CQZR - Quarktwin Technology Ltd.
Specs
Package Type QFP; Other; 100-LQFP Exposed Pad
Clock Speed 150 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details