Stackpole Electronics, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) RMCF0402FT1K91

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 36-XFBGA, DSBGA Product Status: Last Time Buy Resistance (Ohms): 45k Composition: Wirewound Features: - Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 36-XFBGA, DSBGA Product Status: Last Time Buy Resistance (Ohms): 45k Composition: Wirewound Features: - Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 36-XFBGA, DSBGA Product Status: Last Time Buy Resistance (Ohms): 45k Composition: Wirewound Features: - Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 36-XFBGA, DSBGA
Product Status: Last Time Buy
Resistance (Ohms): 45k
Composition: Wirewound
Features: - Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913422P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers