Stackpole Electronics, Inc. Chassis Mount Resistors EWT25JB500R

Description
500 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote
Description
500 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EWT25JB500R is a chassis mount resistor from Lingto Electronic Limited, designed for high current applications. It features a vitreous enamel coating, allowing it to handle temperatures up to 500°C. This resistor has a power rating of 25 watts at 25°C and offers an ohmic range with a tolerance of 5%. The construction includes a wirewound ribbon on a ceramic substrate, ensuring durability and reliability in various environments. It is RoHS compliant, lead-free, and halogen-free, making it suitable for modern electronic applications. The resistor can be mounted using soldering or thru-bolt connections, and it comes with sturdy plated steel brackets and insulating washers for secure installation.

Datasheet Summary
Powered by GS/AI

The EWT25JB500R is a chassis mount resistor from Lingto Electronic Limited, designed for high current applications. It features a vitreous enamel coating, allowing it to handle temperatures up to 500°C. This resistor has a power rating of 25 watts at 25°C and offers an ohmic range with a tolerance of 5%. The construction includes a wirewound ribbon on a ceramic substrate, ensuring durability and reliability in various environments. It is RoHS compliant, lead-free, and halogen-free, making it suitable for modern electronic applications. The resistor can be mounted using soldering or thru-bolt connections, and it comes with sturdy plated steel brackets and insulating washers for secure installation.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 738-EWT25JB500R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
738-EWT25JB500R-ND
Chassis Mount Resistors 738-EWT25JB500R-ND
500 Ohms ±5% 25W Wirewound Chassis Mount Resistor

500 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - EWT25JB500R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
EWT25JB500R
Chassis Mount Resistors EWT25JB500R
RES CHAS MNT 500 OHM 5% 25W

RES CHAS MNT 500 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 738-EWT25JB500R-ND EWT25JB500R
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Tab Terminals; Radial, Tubular
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers