TE Connectivity Through Hole Resistors C142K2JL

Description
TE Connectivity C142K2JL Resistor
Request a Quote Datasheet
Description
TE Connectivity C142K2JL Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6661645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661645
Through Hole Resistors 6661645
TE Connectivity C142K2JL Resistor

TE Connectivity C142K2JL Resistor

Supplier's Site
Through Hole Resistors - 6661645P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661645P
Through Hole Resistors 6661645P
TE Connectivity C142K2JL Resistor

TE Connectivity C142K2JL Resistor

Supplier's Site
Through Hole Resistors - 1640319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1640319
Through Hole Resistors 1640319
TE Connectivity C142K2JL Resistor

TE Connectivity C142K2JL Resistor

Supplier's Site
Through Hole Resistors - C142K2JL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C142K2JL-ND
Through Hole Resistors C142K2JL-ND
2.2 kOhms ±5% 14W Through Hole Resistor Axial Wirewound

2.2 kOhms ±5% 14W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 2K2, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3064
Res, 2K2, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3064
RES, 2K2, 5%, 14W, AXIAL, WIREWOUND; Resistance:2.2kohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 2K2, 5%, 14W, AXIAL, WIREWOUND; Resistance:2.2kohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6661645 6661645P C142K2JL-ND 43AC3064
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 2K2, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2200 ohms 2200 ohms
Power Rating 14 watts 14 watts 14 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details