Stackpole Electronics, Inc. Through Hole Resistors - CF18JT27K0 CF18JT27K0

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 915278-CF18JT27K0 Series: CF Operating Temperature Range: -55°C ~ 155°C Features: 27 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Other Part Number: CF1/827KJR, CF1/827KJRTR-ND, CF18JT27K0TR, CF1/827KJR-ND, CF18JT27K0CT, CF1/827KJRCT, CF 1/8 27K 5% R, CF1/827KJRTR, CF1/827K5%R, CF1/827KJRCT-ND, CF1/827K5%R-ND
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 915278-CF18JT27K0 Series: CF Operating Temperature Range: -55°C ~ 155°C Features: 27 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Other Part Number: CF1/827KJR, CF1/827KJRTR-ND, CF18JT27K0TR, CF1/827KJR-ND, CF18JT27K0CT, CF1/827KJRCT, CF 1/8 27K 5% R, CF1/827KJRTR, CF1/827K5%R, CF1/827KJRCT-ND, CF1/827K5%R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - CF18JT27K0
915278-CF18JT27K0
Through Hole Resistors - CF18JT27K0 915278-CF18JT27K0
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 915278-CF18JT27K0 Series: CF Operating Temperature Range: -55°C ~ 155°C Features: 27 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Other Part Number: CF1/827KJR, CF1/827KJRTR-ND, CF18JT27K0TR, CF1/827KJR-ND, CF18JT27K0CT, CF1/827KJRCT, CF 1/8 27K 5% R, CF1/827KJRTR, CF1/827K5%R, CF1/827KJRCT-ND, CF1/827K5%R-ND

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 915278-CF18JT27K0
Series: CF
Operating Temperature Range: -55°C ~ 155°C
Features: 27 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Package: Axial
Package: Reel - TR
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.10.0065
Other Part Number: CF1/827KJR, CF1/827KJRTR-ND, CF18JT27K0TR, CF1/827KJR-ND, CF18JT27K0CT, CF1/827KJRCT, CF 1/8 27K 5% R, CF1/827KJRTR, CF1/827K5%R, CF1/827KJRCT-ND, CF1/827K5%R-ND

Buy Now Datasheet
8W Resistor - 53-CF18JT27K0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W Resistor
53-CF18JT27K0
8W Resistor 53-CF18JT27K0
RES 27K OHM 5% 1/8W AXIAL Product overview: CF18JT27K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CF18JT27K0 can be used for catalog matching and distributor lookup.

RES 27K OHM 5% 1/8W AXIAL Product overview: CF18JT27K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CF18JT27K0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CF18JT27K0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF18JT27K0CT-ND
Through Hole Resistors CF18JT27K0CT-ND
27 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

27 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - CF18JT27K0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF18JT27K0TR-ND
Through Hole Resistors CF18JT27K0TR-ND
27 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

27 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 915278-CF18JT27K0 53-CF18JT27K0 CF18JT27K0CT-ND
Product Name Through Hole Resistors - CF18JT27K0 8W Resistor Through Hole Resistors
Technology / Construction CarbonFilm; MetalFilm Carbon Film CarbonFilm
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Features Non-Flame Coating
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details