Clippard Push-Quick Female Elbow, 1/4”, 1/8” NPT PQ-FE08P

Description
Push-Quick Female Elbow, 1/4", 1/8" NPT
Request a Quote
Description
Push-Quick Female Elbow, 1/4", 1/8" NPT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Push-Quick female elbow fitting with 1/4 inch tubing connection and 1/8 inch NPT female pipe thread, designed for quick connect applications. The part measures 1.030 inches in length, has a 7/16 inch hex size, and a 0.524 inch center-to-center dimension, with a 0.720 inch radius. It is supplied in packs of five and includes pre-applied sealant for NPT threads.

Datasheet Summary
Powered by GS/AI

Push-Quick female elbow fitting with 1/4 inch tubing connection and 1/8 inch NPT female pipe thread, designed for quick connect applications. The part measures 1.030 inches in length, has a 7/16 inch hex size, and a 0.524 inch center-to-center dimension, with a 0.720 inch radius. It is supplied in packs of five and includes pre-applied sealant for NPT threads.

Suppliers

Company
Product
Description
Supplier Links
Push-Quick Female Elbow, 1/4”, 1/8” NPT - PQ-FE08P - Clippard
Cincinnati, OH, United States
Push-Quick Female Elbow, 1/4”, 1/8” NPT
PQ-FE08P
Push-Quick Female Elbow, 1/4”, 1/8” NPT PQ-FE08P
Push-Quick Female Elbow, 1/4", 1/8" NPT

Push-Quick Female Elbow, 1/4", 1/8" NPT

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number PQ-FE08P
Product Name Push-Quick Female Elbow, 1/4”, 1/8” NPT
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connect Assembly - MQC-V2 - Clippard
Specs
Fitting Type Hose Fitting; Quick Coupler
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
2 suppliers
Push-Quick Female Connector - PQ-FC10P - Clippard
Specs
Fitting Type Tube Fitting
View Details
Push-Quick Fitting - PQ-SU05 - Clippard
Specs
Fitting Type Tube Fitting; Bulkhead Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
Push-Quick Manifold Mount - PQ-MM1005Q - Clippard
Specs
Fitting Type Tube Fitting
View Details