West Control Solutions Relay S - 1PH Thyristor Power Controller

Description
West Control Solutions presents a range of thyristor power controllers designed to switch single phase loads. This type of thyristor units is ideal for normal or variable resistive loads as well as transformer and inductive load types. Relay S – 1PH = Simple on/off firing with a DC logic input, time proportioned burst firing with a DC linear input (basic firing selectable between 4,8 or 16 cycles). Benefits & Features: These simple units can be connected with Relay PC to manage multizone system Integrated fuse + fuse holder power control zone including current transformer and optional circuit board Flat Cable Wiring System (option) Input signal: SSR, Analog as an option Electronic fully isolated from power with constant current drain on input Heater Break alarm option to diagnose partial or total load failure and Thyristor Short circuit Fuse and Fuse holder available as an option Current transformer integrated (with Heather Break option) Special design for Heat sink with very high dissipation value Comply with EMC, cUL (pending) DIN RAIL side by side mounting IP20 Protection Ideal for: Normal Resistance Medium and Long Wave IR load types Specification: Up to 700A Single Phase 24Vac to 600Vac Supply DC Logic input 4-20mA or 0-10V DC linear inputs Zero Cross or Burst Firing (4, 8 or 16 cycles @50% power demand).
Datasheet
Description
West Control Solutions presents a range of thyristor power controllers designed to switch single phase loads. This type of thyristor units is ideal for normal or variable resistive loads as well as transformer and inductive load types. Relay S – 1PH = Simple on/off firing with a DC logic input, time proportioned burst firing with a DC linear input (basic firing selectable between 4,8 or 16 cycles). Benefits & Features: These simple units can be connected with Relay PC to manage multizone system Integrated fuse + fuse holder power control zone including current transformer and optional circuit board Flat Cable Wiring System (option) Input signal: SSR, Analog as an option Electronic fully isolated from power with constant current drain on input Heater Break alarm option to diagnose partial or total load failure and Thyristor Short circuit Fuse and Fuse holder available as an option Current transformer integrated (with Heather Break option) Special design for Heat sink with very high dissipation value Comply with EMC, cUL (pending) DIN RAIL side by side mounting IP20 Protection Ideal for: Normal Resistance Medium and Long Wave IR load types Specification: Up to 700A Single Phase 24Vac to 600Vac Supply DC Logic input 4-20mA or 0-10V DC linear inputs Zero Cross or Burst Firing (4, 8 or 16 cycles @50% power demand).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay S - 1PH Thyristor Power Controller -  - West Control Solutions
Gurnee, IL, USA
Relay S - 1PH Thyristor Power Controller
Relay S - 1PH Thyristor Power Controller
West Control Solutions presents a range of thyristor power controllers designed to switch single phase loads. This type of thyristor units is ideal for normal or variable resistive loads as well as transformer and inductive load types. Relay S – 1PH = Simple on/off firing with a DC logic input, time proportioned burst firing with a DC linear input (basic firing selectable between 4,8 or 16 cycles). Benefits & Features: These simple units can be connected with Relay PC to manage multizone system Integrated fuse + fuse holder power control zone including current transformer and optional circuit board Flat Cable Wiring System (option) Input signal: SSR, Analog as an option Electronic fully isolated from power with constant current drain on input Heater Break alarm option to diagnose partial or total load failure and Thyristor Short circuit Fuse and Fuse holder available as an option Current transformer integrated (with Heather Break option) Special design for Heat sink with very high dissipation value Comply with EMC, cUL (pending) DIN RAIL side by side mounting IP20 Protection Ideal for: Normal Resistance Medium and Long Wave IR load types Specification: Up to 700A Single Phase 24Vac to 600Vac Supply DC Logic input 4-20mA or 0-10V DC linear inputs Zero Cross or Burst Firing (4, 8 or 16 cycles @50% power demand).

West Control Solutions presents a range of thyristor power controllers designed to switch single phase loads. This type of thyristor units is ideal for normal or variable resistive loads as well as transformer and inductive load types.

Relay S – 1PH = Simple on/off firing with a DC logic input, time proportioned burst firing with a DC linear input (basic firing selectable between 4,8 or 16 cycles).

Benefits & Features:

  • These simple units can be connected with Relay PC to manage multizone system
  • Integrated fuse + fuse holder
  • power control zone including current transformer and optional circuit board
  • Flat Cable Wiring System (option)
  • Input signal: SSR, Analog as an option
  • Electronic fully isolated from power with constant current drain on input
  • Heater Break alarm option to diagnose partial or total load failure and Thyristor Short circuit
  • Fuse and Fuse holder available as an option
  • Current transformer integrated (with Heather Break option)
  • Special design for Heat sink with very high dissipation value
  • Comply with EMC, cUL (pending)
  • DIN RAIL side by side mounting
  • IP20 Protection

Ideal for:

  • Normal Resistance
  • Medium and Long Wave IR load types

Specification:

  • Up to 700A
  • Single Phase
  • 24Vac to 600Vac Supply
  • DC Logic input
  • 4-20mA or 0-10V DC linear inputs
  • Zero Cross or Burst Firing (4, 8 or 16 cycles @50% power demand).
Datasheet

Technical Specifications

  West Control Solutions
Product Category SCR Power Controllers
Product Name Relay S - 1PH Thyristor Power Controller
SCR Control Zero Crossing
Operating Voltage 24 VAC - 600 VAC
Phase Single Phase
Maximum Current 700 amps
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Analog Control Package -  - Dynapower Corporation
Dynapower Corporation
Specs
Mounting Enclosed Wall Mount
Features Failure Detection
View Details
Specs
SCR Control Phase Angle
Operating Voltage 24 VAC - 690 VAC
Phase Three Phase (3-leg)
View Details
Single-Phase Thyristor Regulator - JB Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 100 to 240 VAC
Phase Single Phase
View Details