Manufacturer: Sprague-Goodman
Win Source Part Number: 766675-GYA27000
Series: FILMTRIM
Packaging: Bulk
Mounting Style: Through Hole
Features: General
Adjustment Type: Top and Bottom Adjustment
Family Name: SG-402H.1
Capacitance Range: 2.3 ~ 27pF
Categories: Capacitors
Dimension: Round - 0.335" Dia (8.50mm)
Height - Seated (Maximum): 0.402" (10.20mm)
Voltage Rating DC: 100V
Introduction Date: April 15, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
CAP TRIMMER 2.3-27PF 100V TH
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 766675-GYA27000 | GYA27000 |
| Product Name | Trimmers, Variable Capacitors - GYA27000 | Trimmers, Variable Capacitors |
| Capacitance Range | 2.30E-6 to 2.70E-5 microF | 2.30E-6 to 2.70E-5 microF |
| WVDC | 100 volts | |
| Packing Method | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor |