Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GMD41300 GMD41300

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 772319-GMD41300 Series: GMD Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Side Adjustment Family Name: SG-500D Capacitance Range: 360 ~ 1200pF Categories: Capacitors Dimension: 0.531" L x 0.375" W (13.50mm x 9.53mm) Height - Seated (Maximum): 0.720" (18.30mm) Voltage Rating DC: 175V Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 772319-GMD41300 Series: GMD Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Side Adjustment Family Name: SG-500D Capacitance Range: 360 ~ 1200pF Categories: Capacitors Dimension: 0.531" L x 0.375" W (13.50mm x 9.53mm) Height - Seated (Maximum): 0.720" (18.30mm) Voltage Rating DC: 175V Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GMD41300 - 772319-GMD41300 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GMD41300
772319-GMD41300
Trimmers, Variable Capacitors - GMD41300 772319-GMD41300
Manufacturer: Sprague-Goodman Win Source Part Number: 772319-GMD41300 Series: GMD Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Side Adjustment Family Name: SG-500D Capacitance Range: 360 ~ 1200pF Categories: Capacitors Dimension: 0.531" L x 0.375" W (13.50mm x 9.53mm) Height - Seated (Maximum): 0.720" (18.30mm) Voltage Rating DC: 175V Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Sprague-Goodman
Win Source Part Number: 772319-GMD41300
Series: GMD
Packaging: Bulk
Mounting Style: Through Hole
Features: General
Adjustment Type: Side Adjustment
Family Name: SG-500D
Capacitance Range: 360 ~ 1200pF
Categories: Capacitors
Dimension: 0.531" L x 0.375" W (13.50mm x 9.53mm)
Height - Seated (Maximum): 0.720" (18.30mm)
Voltage Rating DC: 175V
Introduction Date: March 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmers, Variable Capacitors - GMD41300 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GMD41300
Trimmers, Variable Capacitors GMD41300
CAP TRIMMER 360-1200PF 175V TH

CAP TRIMMER 360-1200PF 175V TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 772319-GMD41300 GMD41300
Product Name Trimmers, Variable Capacitors - GMD41300 Trimmers, Variable Capacitors
Capacitance Range 3.60E-4 to 0.0012 microF 3.60E-4 to 0.0012 microF
WVDC 175 volts
Packing Method Bulk; Bulk
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers